Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
No stock
|
Buy Now | |
TE Store
from US$5.09
|
3,573
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
2,721
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
2,721
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
1,344
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
1,344
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$2.44
|
-
|
Buy Now | |
element14
from US$1.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 8 |
Stackable | Yes |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 2A |
Contact Shape & Form | Square, Short Point |
Contact Type | Socket |
Contact Protection Type | Closed Entry Housing |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Connector Height | 3.56mm, .14in |
コネクタの高さ | 3.56mm |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 333VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Mating Entry Location | Top |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension. |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 28 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Applied Pressure | Standard |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 105°C |
08 MODII VRT SR CE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 5-534237-6 | Internal Number: 5-534237-6 | TE Connectivity | TE Store |
Board-Board Connector, Receptacle, 8 Position, 1Row | Newark Electronics |
Conn Socket Strip Receptacle 8 POS 2.54mm Solder ST Through Hole Box/Tube | Avnet America |
Headers&Wire Housings REC 1X08P VRT T/H | Rapid Electronics |
CONN, RCPT, 8POS, 1ROW, TH | Farnell |
8 Position Single Row 2.54 mm pitch MOD II Vertical Receptacle | Future Electronics |
PCB Header, 8-Way 1 Row, Straight, Board-Board, AMPMODU Mod II Series | TE Connectivity 5-534237-6 | RS Americas |
CONNECTOR, RCPT, 8POS, 1ROWS, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 5-534237-6?
Additional datasheets, footprints and schematics for 5-534237-6 are listed on our Part Details page. You can also find images and similar parts to 5-534237-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-534237-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-534237-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-534237-6 fall under?
The 5-534237-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-534237-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-534237-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-534237-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-534237-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-534237-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-534237-6 often in real-time on the comparison pages.
What if I can't find stock of 5-534237-6?
You can fill out our help required form which you can use to request a quote for 5-534237-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.