Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.54
|
1,042
in stock
|
Buy Now | |
TTI Europe
from US$1.64
|
5,400
in stock
|
Buy Now | |
Heilind Electronics
from US$2.65
|
2,230
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
1,044
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
1,044
in stock
|
Buy Now | |
element14
from US$2.66
|
1,042
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.65
|
669
in stock
|
Buy Now | |
TE Store
from US$6.92
|
662
in stock
|
Buy Now | |
Rapid Electronics
from US$3.59
|
193
in stock
|
Buy Now | |
Chip One Stop
from US$4.17
|
193
in stock
|
Buy Now | |
Distrelec
from US$2.22
|
193
in stock
|
Buy Now | |
Conrad
from US$4.65
|
34
in stock
|
Buy Now | |
Boersig
from US$2.12
|
10
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$2.66
|
-
|
Buy Now | |
Avnet Asia
from US$2.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 10 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Protection Type | Closed Entry Housing |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Short Point, Square |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Type | Socket |
Connector Height | 5.03mm, .198in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 5.03mm |
Operating Voltage | 333VAC |
Insulation Resistance | 5000MΩ |
Mating Entry Location | Top |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
Packaging Quantity | 45 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .115in, 2.92mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | No |
Board-Board Connector Receptacle, 10 Position, 2Row | Newark Electronics |
Conn Socket Strip SKT 10 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM | element14 |
10 MODII VRT DR CE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 5-534206-5 | Internal Number: 5-534206-5 | TE Connectivity | TE Store |
Headers&Wire Housings REC 2X05P VRT T/H | Rapid Electronics |
TE Connectivity - AMP PCB Conn 10 MODII VRT DR CE 100/115 | Distrelec |
Content 1 pc(s) | Conrad |
AMPMODU MOD II 10 Position Dual Row 2.54 mm Pitch Vertical Receptacle Assembly | Future Electronics |
Vertical PCB Receptacle, 10 100/116, AMPMODU Mod II Series | TE Connectivity 5-534206-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5-534206-5?
Additional datasheets, footprints and schematics for 5-534206-5 are listed on our Part Details page. You can also find images and similar parts to 5-534206-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-534206-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-534206-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-534206-5 fall under?
The 5-534206-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-534206-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-534206-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-534206-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-534206-5 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 5-534206-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-534206-5 often in real-time on the comparison pages.
What if I can't find stock of 5-534206-5?
You can fill out our help required form which you can use to request a quote for 5-534206-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.