Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$369.33
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$8.40
|
6,879
in stock
|
Buy Now | |
Newark Electronics
from US$38.99
|
78
in stock
|
Buy Now | |
element14
from US$44.79
|
28
in stock
|
Buy Now | |
Farnell
from US$25.61
|
28
in stock
|
Buy Now | |
Avnet America
from US$8.39
|
-
|
Buy Now | |
RS Americas
from US$38.99
|
-
|
Buy Now |
Lead Length | 72" |
---|---|
Ground Cord Colour | Black |
Ground Terminals | Snap |
End To Ground Resistance | 1Mohm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
Static Protection, Wrist Band | Newark Electronics |
ANTISTATIC GRND. CORD | Pomona Electronics 5534 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector, Cord | Carlton-Bates |
Where can I find additional details, specifications and documents for a 5534?
Additional datasheets, footprints and schematics for 5534 are listed on our Part Details page. You can also find images and similar parts to 5534 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5534 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5534 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5534 fall under?
The 5534 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > ESD Grounding Cords.
Can I view similar or alternative parts?
You can view similar parts to 5534 when available in the ESD Grounding Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5534 you can contact the distributor directly for product support, shipping queries etc.
Is the 5534 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5534 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 5534.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5534 often in real-time on the comparison pages.
What if I can't find stock of 5534?
You can fill out our help required form which you can use to request a quote for 5534 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.