Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
631
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
631
in stock
|
Buy Now | |
Chip One Stop
from US$2.14
|
631
in stock
|
Buy Now | |
Distrelec
from US$3.16
|
631
in stock
|
Buy Now | |
RS Americas
from US$2.74
|
364
in stock
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
element14
from US$3.73
|
-
|
Buy Now | |
TE Store
from US$4.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 2 |
Number of Positions | 12 |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 50 – 100µin |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 8.13mm |
Connector Height | .32in, 8.13mm |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | CSA LE7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LE7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Guide Pin Slots |
Mating Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Comment | 6.50 [.256] minimum positive pin stop to prevent shorting between rows., Receptacle assemblies with low force contacts are available. |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 115 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | Yes |
Headers & Wire Housings Rec 2X06P Hrz T/H Rohs Compliant: Yes |Amp Te Connectivity 5-532955-1 | Newark Electronics |
Headers&Wire Housings REC 2X06P HRZ T/H | Rapid Electronics |
TE Connectivity - AMP PCB Conn 12 MODII 2PC CE RCPT ASSY RoHS | Distrelec |
PCB Housing, 12-Way 2 Row, Female Straight, AMPMODU Mod II Series | TE Connectivity 5-532955-1 | RS Americas |
Conn Socket Strip SKT 12 POS 2.54mm Solder RA Thru-Hole | Avnet America |
BOARD-BOARD CONNECTOR RECEPTACLE, 12 POS | element14 |
12 MODII 2PC CE RCPT ASSY, RoHS PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board 12 | PCB Header & Receptacle | Part Number: 5-532955-1 | Internal Number: 5-532955-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-532955-1?
Additional datasheets, footprints and schematics for 5-532955-1 are listed on our Part Details page. You can also find images and similar parts to 5-532955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-532955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-532955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-532955-1 fall under?
The 5-532955-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-532955-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-532955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-532955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-532955-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 5-532955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-532955-1 often in real-time on the comparison pages.
What if I can't find stock of 5-532955-1?
You can fill out our help required form which you can use to request a quote for 5-532955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.