Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Right Angle |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Centerline (Pitch) | .099822in, 2.54mm |
Connector Mounting Type | Board Mount |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
実装方法 | Tray |
Packaging Quantity | 25 |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Contact, Receptacle, Power, Right Angle, |Amp Te Connectivity 5532823-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5532823-2?
Additional datasheets, footprints and schematics for 5532823-2 are listed on our Part Details page. You can also find images and similar parts to 5532823-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5532823-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5532823-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5532823-2 fall under?
The 5532823-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5532823-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5532823-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5532823-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5532823-2 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 5532823-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5532823-2 often in real-time on the comparison pages.
What if I can't find stock of 5532823-2?
You can fill out our help required form which you can use to request a quote for 5532823-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.