Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.86
|
252
in stock
|
Buy Now | |
TE Store
from US$10.27
|
334
in stock
|
Buy Now | |
Avnet America
from US$5.35
|
252
in stock
|
Buy Now | |
Rapid Electronics
from US$10.36
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
18
in stock
|
Buy Now | |
Distrelec
from US$11.99
|
18
in stock
|
Buy Now | |
Future Electronics
from US$8.25
|
-
|
Buy Now | |
RS Americas
from US$12.05
|
-
|
Buy Now | |
Boersig
from US$7.72
|
-
|
Buy Now | |
Farnell
from US$10.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 62 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Single Positions | 0 |
Number of Power Positions | 62 |
Number of Rows | 2 |
Number of Dual Positions | 31 |
Keying & Polarized Position Locations | 0 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Finish | Bright |
Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Card Slot Depth | 7.49mm, .295in |
Power Contact Centerline | .1in, 2.54mm |
Height | .61in, 15.49mm |
Operating Voltage | 400 V, 400VAC |
End Caps | Without |
Housing Material | Polyester GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Retention | Without |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Packaging Quantity | 84 |
Packaging Method | Box |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 31 POS 100 C/L R/A Connector System: Board-to-Board Number of Positions: 62 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 62 2.54 mm .1" | Card Edge Power Connector | Part Number: 5532600-4 | Internal Number: 5532600-4 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 62Pos, Th | Newark Electronics |
Conn Card Edge SKT 62 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Standard Card Edge Conn CONN SEC II 31 POS 100 | Rapid Electronics |
TE Connectivity - AMP Card Edge PWR CON SEC II 31P 100 C/L R/A | Distrelec |
CONN SEC II 31 POS 100 C/L R/A, Card Edge Power Connectors | TE Connectivity 5532600-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Product Range | Standard Edge II Series |
---|---|
No. of Contacts | 62Contacts |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Where can I find additional details, specifications and documents for a 5532600-4?
Additional datasheets, footprints and schematics for 5532600-4 are listed on our Part Details page. You can also find images and similar parts to 5532600-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5532600-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5532600-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5532600-4 fall under?
The 5532600-4 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5532600-4 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5532600-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5532600-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5532600-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5532600-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5532600-4 often in real-time on the comparison pages.
What if I can't find stock of 5532600-4?
You can fill out our help required form which you can use to request a quote for 5532600-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.