Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Dual Positions | 32 |
---|---|
Number of Power Positions | 64 |
Number of Single Positions | 0 |
Number of Positions | 64 |
Keying & Polarized Position Locations | 0 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 3A |
Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Finish | Bright |
Contact Mating Area Plating Material | Gold |
Card Slot Depth | 7.49mm, .295in |
Power Contact Centerline | .1in, 2.54mm |
Height | .61in, 15.49mm |
Operating Voltage | 400VAC, 400 V |
End Caps | Without |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Packaging Quantity | 84 |
Packaging Method | Tray |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Conn Sec Ii 32 Pos 100 C/L R/A |Te Connectivity 5532600-5 | Newark Electronics |
Conn Card Edge SKT 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
CONN SEC II 32 POS 100 C/L R/A | TE Connectivity 5532600-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5532600-5?
Additional datasheets, footprints and schematics for 5532600-5 are listed on our Part Details page. You can also find images and similar parts to 5532600-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5532600-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5532600-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5532600-5 fall under?
The 5532600-5 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5532600-5 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5532600-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5532600-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5532600-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5532600-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5532600-5 often in real-time on the comparison pages.
What if I can't find stock of 5532600-5?
You can fill out our help required form which you can use to request a quote for 5532600-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.