Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,844.77
|
No stock
|
Buy Now | |
TE Store
from US$2.31
|
737
in stock
|
Buy Now | |
Rapid Electronics
from US$3.09
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
RS Americas
from US$2.12
|
-
|
Buy Now | |
Distrelec
from US$3.36
|
-
|
Buy Now |
Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Plating Material | Tin-Lead |
Terminal Design | Formed |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating | Tin-Lead |
Contact Termination Area Plating Finish | Bright |
Overall Length | .34in, 8.63mm |
PCB Thickness (Recommended) | .062 – .1251in, 1.57 – 3.18mm |
Plating Thickness | 150µin |
Centerline (Pitch) | .125in, 3.175mm |
Screw Size | 6-32 |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Connector |
Packaging | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | 6.35 x 3.18mm, .25 x .125in |
Product Type | Power Tap |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Tap Screw |
Contact Termination Base Material | Copper Alloy |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
06 POWER TAP ASSY .125 Power Terminal Type: Power Tap Product Terminates To: Printed Circuit Board Number of Positions: 6 Contact Current Rating (Max): 15 A Centerline (Pitch): 3.18 mm Power Tap Printed Circuit Board 6 15 A | Power Terminal | Part Number: 55323-9 | Internal Number: 55323-9 | 3.18 mm | TE Connectivity | TE Store |
Terminals 6P POWER TAP .125 | Rapid Electronics |
06 Power Tap Assy .125 Rohs Compliant: No |Amp Te Connectivity 55323-9 | Newark Electronics |
Conn Power Tap 1 POS Press Fit ST Thru-Hole 6 Terminal 1 Port | Avnet America |
06 POWER TAP ASSY .125, Power Terminals | TE Connectivity 55323-9 | RS Americas |
TE Connectivity - AMP Power Terminal 06 POWER TAP ASSY .125 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 55323-9?
Additional datasheets, footprints and schematics for 55323-9 are listed on our Part Details page. You can also find images and similar parts to 55323-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55323-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55323-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55323-9 fall under?
The 55323-9 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 55323-9 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55323-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 55323-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55323-9 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 55323-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55323-9 often in real-time on the comparison pages.
What if I can't find stock of 55323-9?
You can fill out our help required form which you can use to request a quote for 55323-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.