Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Thickness | 30µin, .762µm |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Crimp Area Plating Finish | Tin |
Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Tin |
端子の下地めっきの材料 | Tin |
Contact Retention Within Housing | With |
Crimp Area Plating Thickness | 1.27µm, 100µin |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .762µm, 30µin |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Mount Type | Crimp |
Carrier Strip Mount Orientation | Side Feed |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
Comment | Extraction Tool 90083-1 supports one 24, one 22, or one 20 wire combinations. |
Packaging Method | Strip |
Packaging Quantity | 6000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Standard Card Edge Connectors AMPBLADE II REC PLTD 30 DPLX | Sager |
Where can I find additional details, specifications and documents for a 5-531586-3?
Additional datasheets, footprints and schematics for 5-531586-3 are listed on our Part Details page. You can also find images and similar parts to 5-531586-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-531586-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-531586-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-531586-3 fall under?
The 5-531586-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-531586-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-531586-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-531586-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-531586-3 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5-531586-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-531586-3 often in real-time on the comparison pages.
What if I can't find stock of 5-531586-3?
You can fill out our help required form which you can use to request a quote for 5-531586-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.