Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.18
Material | Nylon |
---|---|
Comment | Each kit includes 2 mounting blocks- 2 self tapping screws, #5 x 11.10 [.437]- 2 roll pins, 1.57 x6.35 [.075 x .250]. |
Packaging Method | Carton |
Packaging Quantity | 1 |
実装方法 | Carton |
Product Type | Accessory |
Connector & Contact Retention Accessory Type | Mounting Block |
Glow Wire Rating | Standard Part - Not Glow Wire |
Standard Card Edge Connectors MOUNTING BLOCK | Rapid Electronics |
TE Connectivity CARD EDGE BOARD RETAINER LF Standard Card Edge Connectors MOUNTING BLOCK | Distrelec |
Card Edge Board Retainer Lf Rohs Compliant: Yes |Amp Te Connectivity 5-531250-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-531250-4?
Additional datasheets, footprints and schematics for 5-531250-4 are listed on our Part Details page. You can also find images and similar parts to 5-531250-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-531250-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-531250-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-531250-4 fall under?
The 5-531250-4 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 5-531250-4 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-531250-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-531250-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-531250-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and TTI Europe have stock available or on a lead time for 5-531250-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-531250-4 often in real-time on the comparison pages.
What if I can't find stock of 5-531250-4?
You can fill out our help required form which you can use to request a quote for 5-531250-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.