Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
PCB Contact Termination Area Plating Material Thickness | 50µin, 1.27µm |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 50 – 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Wire Size | .12 – .4mm², 26 – 22AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Wire Insulation Support | With |
Circuit Application | Signal |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 15000 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C, -40 – 185°F, -85 – 221°F, -40 – 85°C |
Contact Mini Tandem Spring L Rohs Compliant: Yes |Te Connectivity 5531216-5 | Newark Electronics |
22-26AWG Gold Crimp Socket Rectangular Connector | Future Electronics |
CONTACT MINI TANDEM SPRING L, Board-to-Board Connector Contacts | TE Connectivity 5531216-5 | RS Americas |
CONTACT, SOCKET, CRIMP, 26-22AWG | Farnell |
Where can I find additional details, specifications and documents for a 5531216-5?
Additional datasheets, footprints and schematics for 5531216-5 are listed on our Part Details page. You can also find images and similar parts to 5531216-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5531216-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5531216-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5531216-5 fall under?
The 5531216-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5531216-5 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5531216-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5531216-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5531216-5 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5531216-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5531216-5 often in real-time on the comparison pages.
What if I can't find stock of 5531216-5?
You can fill out our help required form which you can use to request a quote for 5531216-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.