Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 1.27µm, 50µin |
Wire Size | .12 – .4mm², 26 – 22AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Method | Strip |
Packaging Quantity | 15000 |
実装方法 | Strip |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 221°F, -40 – 185°F, -40 – 85°C, -65 – 105°C |
Cont.tdm.spring Strip |Amp Te Connectivity 5531216-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 5531216-1?
Additional datasheets, footprints and schematics for 5531216-1 are listed on our Part Details page. You can also find images and similar parts to 5531216-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5531216-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5531216-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5531216-1 fall under?
The 5531216-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5531216-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5531216-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5531216-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5531216-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 5531216-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5531216-1 often in real-time on the comparison pages.
What if I can't find stock of 5531216-1?
You can fill out our help required form which you can use to request a quote for 5531216-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.