Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.57
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
5,782
in stock
|
Buy Now | |
Rapid Electronics
from US$3.35
|
5,782
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
5,782
in stock
|
Buy Now | |
Distrelec
from US$3.26
|
5,782
in stock
|
Buy Now | |
TE Store
from US$4.15
|
176
in stock
|
Buy Now | |
RS Americas
from US$3.41
|
25
in stock
|
Buy Now | |
element14
from US$3.57
|
6
in stock
|
Buy Now | |
Future Electronics
from US$3.72
|
-
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
Avnet Asia
from US$2.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Dual Positions | 30 |
---|---|
Number of Rows | 2 |
Number of Positions | 60 |
Keying & Polarized Position Locations | 0 |
Number of Power Positions | 60 |
Number of Single Positions | 0 |
Row-to-Row Spacing | 4.85mm, .191in |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Card Slot Depth | .295in, 7.49mm |
Power Contact Centerline | .1in, 2.54mm |
Height | .61in, 15.49mm |
Operating Voltage | 400VAC, 400 V |
End Caps | Without |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Tail |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Quantity | 108 |
Packaging Method | Box |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Housing Type | Receptacle |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Conn Sec Ii 30 Pos 100C/L Rohs Compliant: Yes |Amp Te Connectivity 5530843-7 | Newark Electronics |
Standard Card Edge Conn CONN SEC II 60 POS 100C/L | Rapid Electronics |
TE Connectivity - AMP Card Edge PWR CONN SEC II 30 P 100C/L | Distrelec |
CARD EDGE CONN, DUAL SIDE, 60 POS, THT | Farnell |
CONN SEC II 30 POS 100C/L Connector System: Board-to-Board Number of Positions: 60 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 60 2.54 mm .1" | Card Edge Power Connector | Part Number: 5530843-7 | Internal Number: 5530843-7 | TE Connectivity | TE Store |
5530843 Series, Male Edge Conn, Through Hole Mount, 15 Way, 1 Row, 4.85mm Pitch | TE Connectivity 5530843-7 | RS Americas |
CARD EDGE CONN, DUAL SIDE, 60POS, TH | element14 |
Conn Card Edge SKT 60 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Product Range | Standard Edge II Series |
---|---|
No. of Contacts | 60Contacts |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | 4.85mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Where can I find additional details, specifications and documents for a 5530843-7?
Additional datasheets, footprints and schematics for 5530843-7 are listed on our Part Details page. You can also find images and similar parts to 5530843-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5530843-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5530843-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5530843-7 fall under?
The 5530843-7 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5530843-7 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5530843-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5530843-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5530843-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5530843-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5530843-7 often in real-time on the comparison pages.
What if I can't find stock of 5530843-7?
You can fill out our help required form which you can use to request a quote for 5530843-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.