Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.57
|
722
in stock
|
Buy Now | |
TE Store
from US$4.74
|
823
in stock
|
Buy Now | |
Newark Electronics
from US$4.32
|
722
in stock
|
Buy Now | |
Rapid Electronics
from US$3.47
|
722
in stock
|
Buy Now | |
Chip One Stop
from US$3.27
|
722
in stock
|
Buy Now | |
Farnell
from US$4.86
|
590
in stock
|
Buy Now | |
Future Electronics
from US$3.48
|
-
|
Buy Now | |
Avnet America
from US$3.20
|
-
|
Buy Now | |
RS Americas
from US$5.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Mounting Ear Position | Low |
---|---|
Row-to-Row Spacing | 4.85mm, .191in |
Keying & Polarized Position Locations | 0 |
Number of Dual Positions | 25 |
Number of Power Positions | 50 |
PCB Mount Orientation | Vertical |
Number of Single Positions | 0 |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 3A |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Card Slot Depth | 7.49mm, .295in |
Power Contact Centerline | 2.54mm, .1in |
Height | .61in, 15.49mm |
Operating Voltage | 400 V, 400VAC |
End Caps | Without |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | Without |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Position Locations Omitted | None |
Packaging Quantity | 108 |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 25 POS 100C/L Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 50 2.54 mm .1" | Card Edge Power Connector | Part Number: 5530841-5 | Internal Number: 5530841-5 | TE Connectivity | TE Store |
Standard Card Edge Conn Conn Sec Ii 25 Pos 100C/L |Amp Te Connectivity 5530841-5 | Newark Electronics |
Standard Card Edge Conn CONN SEC II 25 POS 100C/L | Rapid Electronics |
TE Connectivity - AMP Card Edge PWR CONN SEC II 25 P 100C/L | Distrelec |
CARD EDGE CONN, DUAL SIDE, 50POS, SOLDER | Farnell |
Conn Power Card Edge SKT 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
CONN SEC II 25 POS 100C/L, Card Edge Power Connectors | TE Connectivity 5530841-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.78mm |
No. of Contacts | 50 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Where can I find additional details, specifications and documents for a 5530841-5?
Additional datasheets, footprints and schematics for 5530841-5 are listed on our Part Details page. You can also find images and similar parts to 5530841-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5530841-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5530841-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5530841-5 fall under?
The 5530841-5 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5530841-5 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5530841-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5530841-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5530841-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5530841-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5530841-5 often in real-time on the comparison pages.
What if I can't find stock of 5530841-5?
You can fill out our help required form which you can use to request a quote for 5530841-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.