Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
3,825
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
4,269
in stock
|
Buy Now | |
element14
from US$1.12
|
4,269
in stock
|
Buy Now | |
Farnell
from US$1.06
|
4,269
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
2,450
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
1,335
in stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
1,189
in stock
|
Buy Now | |
Sager
from US$0.86
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
7
in stock
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now |
LED Colour | Green |
---|---|
No. of LEDs | 2LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 10mA |
Luminous Intensity | 12.6mcd |
Forward Voltage | 2.1V |
Viewing Angle | 60° |
Height | 9.65mm |
Width | 4.32mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Display Size | 4.32mm x 9.65mm |
Forward Current If Max | 10mA |
Forward Voltage VF Max | 2.1V |
LED / Lamp Size | 3mm / T-1 |
LED Configuration | Array |
LED Type | Standard |
Lens Shape | Round |
Luminous Intensity Typ | 12.6mcd |
No. of Pins | 4Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Peak Wavelength | 565nm |
Led, Pcb, 3Mm, G-G | Newark Electronics |
LED, PCB, 3MM, G-G | element14 |
3mm dual LED HE G/G,553-0122-200 | RS |
553 Series Green/Green 3 mm 12.6 mcd Tinted/Diffused 60â–‘ 2.8 V Through Hole LED | Future Electronics |
Dialight PCB LED 3 mm Green | Distrelec |
LED Circuit Board Indicators HI EFF GREEN DIFF | Rapid Electronics |
3MM BI-LEVEL CBI | TTI Europe |
553-0122-200F, Green Right Angle PCB LED Indicator, 2 LEDs, Through Hole 2.8 V | Dialight 553-0122-200F | RS Americas |
Where can I find additional details, specifications and documents for a 553-0122-200F?
Additional datasheets, footprints and schematics for 553-0122-200F are listed on our Part Details page. You can also find images and similar parts to 553-0122-200F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 553-0122-200F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 553-0122-200F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 553-0122-200F fall under?
The 553-0122-200F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 553-0122-200F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 553-0122-200F you can contact the distributor directly for product support, shipping queries etc.
Is the 553-0122-200F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 553-0122-200F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 553-0122-200F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 553-0122-200F often in real-time on the comparison pages.
What if I can't find stock of 553-0122-200F?
You can fill out our help required form which you can use to request a quote for 553-0122-200F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.