Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$190.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$212.08
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$239.17
|
4
in stock
|
Buy Now | |
element14
from US$217.73
|
4
in stock
|
Buy Now | |
Farnell
from US$192.70
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$205.94
|
3
in stock
|
Buy Now | |
RS Americas
from US$216.71
|
-
|
Buy Now | |
Distrelec
from US$190.15
|
-
|
Buy Now |
Stripping Capacity AWG | 42AWG to 30AWG, 30AWG |
---|---|
Stripping Capacity Metric | 0.06mm to 0.25mm |
For Use With | Insulation PTFE ETFE Stranded / Fiber Optic Wires |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Length | 121mm |
552S MICRO STRIPPER | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 40AWG to 30AWG |
---|---|
Stripping Capacity Metric | 0.06mm to 0.25mm |
For Use With | Insulation, PTFE, ETFE, Stranded / Fiber Optic Wires |
Handle Colour | Blue |
Overall Length | 4.75" |
RoHS Compliant | NA |
Cutter, Strippers, 120Mm | Newark Electronics |
CUTTER, STRIPPERS, 120MM | element14 |
Stripping tool | Transfer Multisort Elektronik |
Weller Erem High Precision Side Stripping Pliers, 0.6mm, 120mm | Distrelec |
Where can I find additional details, specifications and documents for a 552S?
Additional datasheets, footprints and schematics for 552S are listed on our Part Details page. You can also find images and similar parts to 552S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552S fall under?
The 552S is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 552S when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552S you can contact the distributor directly for product support, shipping queries etc.
Is the 552S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552S have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 552S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552S often in real-time on the comparison pages.
What if I can't find stock of 552S?
You can fill out our help required form which you can use to request a quote for 552S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.