Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
438
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
element14
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Cable Clamp |
---|---|
For Use With | 50 Position CHAMP 0.085 Connectors |
Cable Exit Angle | 90° |
Connector Body Material | Thermoplastic Body |
RoHS Compliant | Yes |
|Amp Te Connectivity 552763-1 | Newark Electronics |
Connector Accessories Clamp Black | Avnet America |
CLAMP, CABLE, ADJUSTABLE | TE Connectivity 552763-1 | RS Americas |
CLAMP, CABLE, ADJUSTABLE | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cable Clamp |
---|---|
For Use With | 50 Position CHAMP 0.085 Connectors |
Connector Shell Size | - |
Cable Exit Angle | 90° |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 552763-1?
Additional datasheets, footprints and schematics for 552763-1 are listed on our Part Details page. You can also find images and similar parts to 552763-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552763-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552763-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552763-1 fall under?
The 552763-1 is listed under Connectors > Connector Tools & Accessories > Backshells.
Can I view similar or alternative parts?
You can view similar parts to 552763-1 when available in the Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552763-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552763-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 552763-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for 552763-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552763-1 often in real-time on the comparison pages.
What if I can't find stock of 552763-1?
You can fill out our help required form which you can use to request a quote for 552763-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.