Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$3.41
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
15
in stock
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
RS Americas
from US$2.11
|
-
|
Buy Now | |
element14
from US$1.43
|
-
|
Buy Now | |
Boersig
from US$2.02
|
-
|
Buy Now | |
Farnell
from US$2.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Strain Relief Cover |
---|---|
For Use With | 50 Position CHAMP 0.085 Connectors |
Connector Shell Size | - |
Cable Exit Angle | 90° |
Connector Body Material | Thermoplastic Body |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
D-Sub Tools & Hardware Cover Slide-On |Amp Te Connectivity 552760-1 | Newark Electronics |
D-Sub Tools&Hardware COVER SLIDE-ON | Rapid Electronics |
COVER,90 DEG,SLIDE-ON,"C/PKG" | RS |
Connector Accessories 2.16 mm 50 POS IEEE 488 Strain Relief Cover Bulk Noryl Black | Avnet America |
COVER,90 DEG, SLIDE-ON, InchC/PKGInch | TE Connectivity 552760-1 | RS Americas |
STRAIN RELIEF COVER, THERMOPLASTIC | element14 |
"COVER,90 DEG,SLIDE-ON,""C/PKG""" | Boersig |
Where can I find additional details, specifications and documents for a 552760-1?
Additional datasheets, footprints and schematics for 552760-1 are listed on our Part Details page. You can also find images and similar parts to 552760-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552760-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552760-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552760-1 fall under?
The 552760-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 552760-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552760-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552760-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552760-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for 552760-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552760-1 often in real-time on the comparison pages.
What if I can't find stock of 552760-1?
You can fill out our help required form which you can use to request a quote for 552760-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.