Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1185352,
6428339500, F00581-000, AMP-0-0552731-1 |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.71
|
1,820
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
1,820
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
1,820
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
1,820
in stock
|
Buy Now | |
Farnell
from US$1.87
|
1,475
in stock
|
Buy Now | |
Heilind Electronics
from US$2.33
|
1,099
in stock
|
Buy Now | |
TE Store
from US$2.14
|
460
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.33
|
256
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now | |
Boersig
from US$1.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Type | Strain Relief |
---|---|
Number of Positions | 50 |
Packaging Method | Kit, Package |
Packaging Quantity | 100 |
Product Type | Accessory |
Kit, 90 Cover, 50 Pos |Amp Te Connectivity 552731-1 | Newark Electronics |
D-Sub Tools&Hardware STRAIN RELIEF CVR 50 90 | Rapid Electronics |
TE Connectivity - AMP D-Sub Covers KIT 90 COVER 50 P | Distrelec |
KIT 90 COVER 50 POS | Heilind Electronics |
KIT, 90 COVER, 50 POS Connector Cover Type: Strain Relief Cover Number of Positions: 50 Strain Relief Cover 50 | Connector Cap & Cover | Part Number: 552731-1 | Internal Number: 552731-1 | Alias Number: 1185352 | TE Connectivity | TE Store |
Black 50 Position 90â–‘ Cable Exit Angle Strain Relief Snap On Cover Kit | Future Electronics |
Connector Accessories 50 POS 2.16 IEEE 488 Strain Relief Cover Kit Bulk Polyphenylene Oxide Black | Avnet America |
CHAMP IDC 90 degree Snap-On Strain Relief Cover | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover Kit |
---|---|
For Use With | CHAMP IDC Connectors |
Connector Body Material | PPV (Polyphenylene Vinylene) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 552731-1?
Additional datasheets, footprints and schematics for 552731-1 are listed on our Part Details page. You can also find images and similar parts to 552731-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552731-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552731-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552731-1 fall under?
The 552731-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 552731-1 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552731-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552731-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552731-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 552731-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552731-1 often in real-time on the comparison pages.
What if I can't find stock of 552731-1?
You can fill out our help required form which you can use to request a quote for 552731-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.