Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.13
|
149
in stock
|
Buy Now | |
TE Store
from US$44.41
|
1,745
in stock
|
Buy Now | |
Heilind Electronics
from US$23.61
|
1,457
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.61
|
485
in stock
|
Buy Now | |
Newark Electronics
from US$18.11
|
308
in stock
|
Buy Now | |
RS Americas
from US$51.48
|
250
in stock
|
Buy Now | |
element14
from US$24.89
|
149
in stock
|
Buy Now | |
Future Electronics
from US$21.24
|
-
|
Buy Now | |
Avnet America
from US$19.09
|
-
|
Buy Now | |
TTI Europe
from US$18.45
|
-
|
Buy Now | |
Richardson RFPD
from US$20.23
|
-
|
Buy Now | |
Sager
from US$21.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Tubes | Tube |
---|---|
Dimensions | 12.5 x 7.9mm, .49 x .31in |
Supply Voltage | 1.8 – 3.6V |
Output/Span | 24 bit ADC |
Pressure | 5psi |
Accuracy | ±0.25% Span |
Options | No Option |
Package | SOIC-14 |
Type | Gage |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
5PSIG DIGITAL PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Gauge Proof Pressure Range: 60 psi Pressure: 5 psi Output Signal Type: 24 bit ADC Digital Pressure and Altimeter Sensor Modules Gauge 60 psi 5 psi | Digital Small Outline Pressure Sensor | Part Number: 5525DSO-SB005GS | Internal Number: 5525DSO-SB005GS | TE Connectivity | TE Store |
PRESS XDCR, DIGITAL, S BARB, GAGE | Heilind Electronics |
Pressure Sensor, 5Psi, Gauge, 3.6V | Newark Electronics |
Sensor, PRESS XDCR, DIGITAL, S BARB, GAUGE, Pressure, 5525DSO-SB005GS | TE Connectivity 5525DSO-SB005GS | RS Americas |
PRESSURE SENSOR, 5PSI, GAUGE, 3.6V | element14 |
Pressure Sensor 5Psi Gauge 14-Pin SMD | Avnet America |
PRESS XDCR DIGITAL S BARB GAGE | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors Single Barb, Gauge 005, Gull Wing | Sager |
Where can I find additional details, specifications and documents for a 5525DSO-SB005GS?
Additional datasheets, footprints and schematics for 5525DSO-SB005GS are listed on our Part Details page. You can also find images and similar parts to 5525DSO-SB005GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5525DSO-SB005GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5525DSO-SB005GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5525DSO-SB005GS fall under?
The 5525DSO-SB005GS is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 5525DSO-SB005GS when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5525DSO-SB005GS you can contact the distributor directly for product support, shipping queries etc.
Is the 5525DSO-SB005GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5525DSO-SB005GS have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 5525DSO-SB005GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5525DSO-SB005GS often in real-time on the comparison pages.
What if I can't find stock of 5525DSO-SB005GS?
You can fill out our help required form which you can use to request a quote for 5525DSO-SB005GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.