Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.88
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$15.83
|
12
in stock
|
Buy Now | |
RS Americas
from US$91.42
|
1
in stock
|
Buy Now | |
Avnet America
from US$15.09
|
-
|
Buy Now | |
Jameco Electronics
from US$103.95
|
-
|
Buy Now | |
element14
from US$130.20
|
-
|
Buy Now | |
Carlton-Bates
from US$17.86
|
-
|
Buy Now | |
Distrelec
from US$130.87
|
-
|
Buy Now | |
Farnell
from US$118.27
|
-
|
Buy Now |
Test Connector Type A | Hook Clip |
---|---|
Test Connector Type B | Hook Clip |
Voltage Rating | 60VDC |
Current Rating | 3A |
Insulator Colour | - |
Lead Length - Metric | 610mm |
Lead Length - Imperial | 24" |
No. of Test Leads | 10 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 610mm |
Clip, Test, 20 AWG, 30 VAC (Max.)/60 VDC (Max.), 3 A, Glass Filled Nylon | Pomona Electronics 5525 | RS Americas |
MICROGRABBER TEST CLIP PATCH KIT,10 SETS,24",VARIOUS COLORS | Jameco Electronics |
TEST LEAD SET, 610MM, 60VDC, 3A, 10PCS | element14 |
Pomona Micrograbber Test Lead Kit 3A | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Max-Loc F2 1/2 90 (.250-.312) |Molex 5525 | Newark Electronics |
Connector, Cord | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5525?
Additional datasheets, footprints and schematics for 5525 are listed on our Part Details page. You can also find images and similar parts to 5525 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5525 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5525 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5525 fall under?
The 5525 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5525 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5525 you can contact the distributor directly for product support, shipping queries etc.
Is the 5525 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5525 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Avnet America and Jameco Electronics have stock available or on a lead time for 5525.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5525 often in real-time on the comparison pages.
What if I can't find stock of 5525?
You can fill out our help required form which you can use to request a quote for 5525 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.