Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-16211-7335,
500-020-2514, CA7203-000, AMP-0-0552496-1 |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.71
|
3,772
in stock
|
Buy Now | |
Heilind Electronics
from US$2.61
|
28,746
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.61
|
6,707
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
3,772
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
3,772
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
3,772
in stock
|
Buy Now | |
Farnell
from US$2.52
|
3,050
in stock
|
Buy Now | |
TE Store
from US$2.40
|
450
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$2.15
|
-
|
Buy Now | |
Boersig
from US$1.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Type | Strain Relief |
---|---|
Number of Positions | 64 |
Packaging Method | Box, Package, Kit |
Packaging Quantity | 100 |
Product Type | Accessory |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Tools&hardware Strain Relief Cvr 64 90 |Amp Te Connectivity 552496-1 | Newark Electronics |
D-Sub Tools&Hardware STRAIN RELIEF CVR 64 90 | Rapid Electronics |
TE Connectivity - AMP D-Sub Covers 90 DEG COVER KIT-64 P BLK | Distrelec |
90 DEG COVER KIT-64 POS BLK Connector Cover Type: Strain Relief Cover Number of Positions: 64 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Strain Relief Cover 64 | Connector Cap & Cover | Part Number: 552496-1 | Internal Number: 552496-1 | Alias Number: 4-16211-7335 | TE Connectivity | TE Store |
Connector Accessories 64 POS Cover Kit Polyphenylene Black Bulk | Avnet America |
CHAMP IDC 90 degree Snap-On Strain Relief Cover | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover Kit |
---|---|
For Use With | CHAMP IDC Connectors |
Connector Shell Size | - |
Cable Exit Angle | 90° |
Connector Body Material | PPV (Polyphenylene Vinylene) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 552496-1?
Additional datasheets, footprints and schematics for 552496-1 are listed on our Part Details page. You can also find images and similar parts to 552496-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552496-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552496-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552496-1 fall under?
The 552496-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 552496-1 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552496-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552496-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552496-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 552496-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552496-1 often in real-time on the comparison pages.
What if I can't find stock of 552496-1?
You can fill out our help required form which you can use to request a quote for 552496-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.