Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Keying & Polarized Position Locations | 1C |
Number of Positions | 2 |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 149.6µin, 3.8µm |
Contact Layout | Inline |
Contact Current Rating (Max) | 16A |
PCB Contact Termination Area Plating Material Thickness | 149.6µin, 3.8µm |
Contact Type | Tab |
Mating Tab Width | .25in, 6.35mm |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Connector Height | 14.9mm, .59in |
コネクタの高さ | 14.9mm |
Connector Length | .66in, 16.65mm |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | Without |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Boss |
Circuit Application | Power |
実装方法 | Box |
Packaging Quantity | 208 |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Post & Tail Length | 3.5mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Assy Pl R/A Rast5 Header 02-I |Amp Te Connectivity 5-521384-2 | Newark Electronics |
Conn Positive Lock Connector HDR 2 POS 10mm Solder RA Thru-Hole/SMD Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 5-521384-2?
Additional datasheets, footprints and schematics for 5-521384-2 are listed on our Part Details page. You can also find images and similar parts to 5-521384-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-521384-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-521384-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-521384-2 fall under?
The 5-521384-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-521384-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-521384-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-521384-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-521384-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5-521384-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-521384-2 often in real-time on the comparison pages.
What if I can't find stock of 5-521384-2?
You can fill out our help required form which you can use to request a quote for 5-521384-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.