Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-24036-0060,
500-060-4487, 500-060-4489, CC1028-000, AMP-0-0552082-1 |
Prices starting from US$4.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.23
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$6.66
|
11,936
in stock
|
Buy Now | |
Rapid Electronics
from US$6.13
|
11,936
in stock
|
Buy Now | |
Chip One Stop
from US$4.72
|
11,936
in stock
|
Buy Now | |
Distrelec
from US$5.96
|
11,936
in stock
|
Buy Now | |
Farnell
from US$6.34
|
9,550
in stock
|
Buy Now | |
TE Store
from US$8.75
|
257
in stock
|
Buy Now | |
RS Americas
from US$7.16
|
10
in stock
|
Buy Now | |
Avnet America
from US$5.90
|
-
|
Buy Now | |
Boersig
from US$6.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Type | Strain Relief |
---|---|
Number of Positions | 64 |
Packaging Method | Box, Package, Kit |
Packaging Quantity | 100 |
Product Type | Accessory |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Led Circuit Board Indicators Strain Relief Cvr 64 |Amp Te Connectivity 552082-1 | Newark Electronics |
LED Circuit Board Indicators STRAIN RELIEF CVR 64 | Rapid Electronics |
TE Connectivity - AMP D-Sub Covers 180 DEG COVER KIT 64 P | Distrelec |
180 DEG COVER KIT 64 POS Connector Cover Type: Strain Relief Cover Number of Positions: 64 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Strain Relief Cover 64 | Connector Cap & Cover | Part Number: 552082-1 | Internal Number: 552082-1 | Alias Number: 4-24036-0060 | TE Connectivity | TE Store |
Champ 180 deg Cover polyphenylene 64 way | RS |
CHAMP IDC 180 degree Snap-On Strain Relief Cover | RS Americas |
Connector Accessories 64 POS Snap-On Strain Relief Cover Black Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover Kit |
---|---|
For Use With | 64 Position CHAMP IDC Connectors |
Connector Body Material | PPV (Polyphenylene Vinylene) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 552082-1?
Additional datasheets, footprints and schematics for 552082-1 are listed on our Part Details page. You can also find images and similar parts to 552082-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552082-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552082-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552082-1 fall under?
The 552082-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 552082-1 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552082-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552082-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552082-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 552082-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552082-1 often in real-time on the comparison pages.
What if I can't find stock of 552082-1?
You can fill out our help required form which you can use to request a quote for 552082-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.