Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5520470-3,
CJ8435-000 |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.83
|
No stock
|
Buy Now | |
TE Store
from US$2.89
|
5,017
in stock
|
Buy Now | |
RS Americas
from US$2.03
|
2,776
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
2,733
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
2,733
in stock
|
Buy Now | |
Heilind Electronics
from US$2.00
|
2,290
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.00
|
763
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
121
in stock
|
Buy Now | |
Chip One Stop
from US$2.46
|
121
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
121
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
9
in stock
|
Buy Now | |
element14
from US$1.93
|
-
|
Buy Now | |
Farnell
from US$2.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Positions | 6 |
Port Configuration | Single Port |
Keyed | No |
Connector Contact Density | Standard |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Status Indicator | None |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 16.13mm, .635in |
コネクタの高さ | 16.13mm |
PCB Tail Length | 3.8mm, .15in |
Housing Material | PBT |
Housing Color | Gray |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Panel, Board Mount |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Box & Tray, Package |
実装方法 | Package, Box & Tray |
Packaging Quantity | 176 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ25 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,R/A,6P/6C,TRAY PACK Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 5520470-3 | Internal Number: 5520470-3 | Alias Number: AMP-0-5520470-3 | TE Connectivity | TE Store |
Jack | RS Americas |
5520470-3 Rohs Compliant: Yes |Amp Te Connectivity 5520470-3 | Newark Electronics |
MJR/A6P/6CTRAY PACK | Heilind Electronics |
Modular Conn/Ethernet Conn 6 PCB SIDE ENTRY | Rapid Electronics |
TE Connectivity - AMP MJR/A6P/6CTRAY PACK | Distrelec |
6 Position Single Port Right Angle Through Hole RJ25 Modular Jack | Future Electronics |
Socket | Transfer Multisort Elektronik |
Cat 3 modular RJ25 jack, 6P/6C, R/A, THT | RS |
Status: | Unknown |
---|---|
Series: | AMP PACE Series |
RoHS: | Unknown |
Modular Connector Type | RJ25 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | AMP PACE Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ25 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 5520470-3?
Additional datasheets, footprints and schematics for 5520470-3 are listed on our Part Details page. You can also find images and similar parts to 5520470-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520470-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520470-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520470-3 fall under?
The 5520470-3 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520470-3 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520470-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520470-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520470-3 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 5520470-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520470-3 often in real-time on the comparison pages.
What if I can't find stock of 5520470-3?
You can fill out our help required form which you can use to request a quote for 5520470-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.