Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CA2648-000 |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
37,202
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
37,202
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
37,202
in stock
|
Buy Now | |
Farnell
from US$1.34
|
29,800
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
14,694
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
2,695
in stock
|
Buy Now | |
TE Store
from US$1.74
|
1,737
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
1,266
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
60
in stock
|
Buy Now | |
RS Americas
from US$1.32
|
55
in stock
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
Avnet Asia
from US$1.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Status Indicator | None |
Connector Contact Density | Standard |
Keyed | No |
Number of Positions | 6 |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Mating Area Plating Material Thickness | 1.27µm |
Contact Mating Area Plating Material | Gold |
Connector Height | 16.5mm, .65in |
コネクタの高さ | 16.5mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .125in, 3.18mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT Polyester |
Mating Entry Location | Top |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Shielded | No |
実装方法 | Box & Tray, Package, Tray |
Packaging Method | Package, Tray, Box & Tray |
Packaging Quantity | 2816 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Connector System | Cable-to-Board |
Grounding Options | None |
Modular Jack & Plug Interface Type | RJ14 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 6/4 PCB TOP ENTRY | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MODULAR CONN, RJ14 JACK, 6P4C, CAT3 | Farnell |
MOD JACK TOP ENTRY 6P | Avnet America |
6/4 Position Single Port Straight Through Hole RJ14 Modular Jack | Future Electronics |
MJ,TE,6P/4C,BULK PAC Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj14 Connector | Part Number: 5520425-2 | Internal Number: 5520425-2 | Alias Number: CA2648-000 | TE Connectivity | TE Store |
Connector, Rj14, Jack, 6P4C, Cat3 | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Jack | RS Americas |
ER - Jack | RS |
CAT3 RJ14 MODULAR JACK, 6 POSITION, 1 PORT | element14 |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ14 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P4C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Where can I find additional details, specifications and documents for a 5520425-2?
Additional datasheets, footprints and schematics for 5520425-2 are listed on our Part Details page. You can also find images and similar parts to 5520425-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520425-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520425-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520425-2 fall under?
The 5520425-2 is listed under Connectors > Modular Jacks & Plugs > RJ14 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520425-2 when available in the RJ14 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520425-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520425-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520425-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 5520425-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520425-2 often in real-time on the comparison pages.
What if I can't find stock of 5520425-2?
You can fill out our help required form which you can use to request a quote for 5520425-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.