Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Status Indicator | None |
PCB Mount Orientation | Vertical |
Connector Contact Density | Standard |
Keyed | No |
Number of Positions | 6 |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Mating Area Plating Material Thickness | 50µin |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Height | 16.5mm, .65in |
コネクタの高さ | 16.5mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .125in, 3.18mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Material | PBT |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 28 |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ25 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mj,te,6P/6C,pnl Stops,tube P |Amp Te Connectivity 5520258-4 | Newark Electronics |
Conn Telephone/Telecom F 6 POS Solder ST Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5520258-4?
Additional datasheets, footprints and schematics for 5520258-4 are listed on our Part Details page. You can also find images and similar parts to 5520258-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520258-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520258-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520258-4 fall under?
The 5520258-4 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520258-4 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520258-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520258-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520258-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 5520258-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520258-4 often in real-time on the comparison pages.
What if I can't find stock of 5520258-4?
You can fill out our help required form which you can use to request a quote for 5520258-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.