Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
1,265
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
34,881
in stock
|
Buy Now | |
Sager
from US$0.86
|
15,072
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
8,205
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
6,850
in stock
|
Buy Now | |
TE Store
from US$1.22
|
4,299
in stock
|
Buy Now | |
Heilind Electronics
from US$0.99
|
2,656
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
989
in stock
|
Buy Now | |
element14
from US$0.90
|
989
in stock
|
Buy Now | |
Farnell
from US$0.88
|
989
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.99
|
620
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
169
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
123
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
116
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,300
in stock
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Keyed | No |
Connector Contact Density | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm |
Contact Base Material | Phosphor Bronze |
Connector Height | .65in, 16.5mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 16.5mm |
Housing Material | PBT Polyester |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Top |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Box & Tray, Package |
実装方法 | Box & Tray, Package |
Packaging Quantity | 2688 |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Connectors/Ethernet Connectors HANDSET | Rapid Electronics |
Modular Connectors / Ethernet Connectors HANDSET | Sager |
4 Position Single Port Straight Through Hole RJ22 Modular Jack | Future Electronics |
4PIN PCB RJ22 CONN | Avnet America |
MJ,TE,4P,PNL STOPS Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Jack PCB Mount Orientation: Vertical Standard RJ Type Jacks & Plugs | Rj22 Connector | Part Number: 5520257-2 | Internal Number: 5520257-2 | TE Connectivity | TE Store |
MJTE4PPNL STOPS | Heilind Electronics |
Modular jack top entry, 4/4 - T/H | RS |
Jack, Vertical, 4/4 | Newark Electronics |
JACK, VERTICAL, 4/4 | element14 |
Jack PCB Mounted Jack 4 Polyester (PBT) Phosphor Bronze 0.65 in. | TE Connectivity 5520257-2 | RS Americas |
Socket | Transfer Multisort Elektronik |
4/4 MOD JACK VERTICAL STD PRO | TTI Europe |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | CGS TE TE-MA Series |
RoHS: | Unknown |
Modular Connector Type | RJ22 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | CGS TE TE-MA Series |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Colour | Black |
Connector Type | RJ22 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 1.5A |
External Depth | 16.64mm |
External Length / Height | 16.51mm |
External Width | 16.13mm |
Flammability Rating | UL94V-0 |
Gender | Jack |
Material | Polyester |
No. of Contacts | 4Contacts |
No. of Mating Cycles | 750 |
No. of Ports | 1Ports |
No. of Positions | 4Ways |
Voltage Rating VAC | 150V |
Where can I find additional details, specifications and documents for a 5520257-2?
Additional datasheets, footprints and schematics for 5520257-2 are listed on our Part Details page. You can also find images and similar parts to 5520257-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520257-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520257-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520257-2 fall under?
The 5520257-2 is listed under Connectors > Modular Jacks & Plugs > RJ22 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520257-2 when available in the RJ22 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520257-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520257-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520257-2 have stock available?
Authorised distributors including Rapid Electronics, Sager, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 5520257-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520257-2 often in real-time on the comparison pages.
What if I can't find stock of 5520257-2?
You can fill out our help required form which you can use to request a quote for 5520257-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.