Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42932-7181 |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
No stock
|
Buy Now | |
element14
from US$1.38
|
5,151
in stock
|
Buy Now | |
Farnell
from US$1.24
|
5,151
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
3,140
in stock
|
Buy Now | |
TE Store
from US$1.92
|
1,656
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
1,057
in stock
|
Buy Now | |
TTI Europe
from US$0.84
|
528
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
194
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
174
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
27
in stock
|
Buy Now | |
Heilind Electronics
from US$1.43
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.43
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,550
in stock
|
Buy Now | |
Boersig
from US$1.18
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Low |
Number of Positions | 4 |
Keyed | No |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 16.2mm |
Connector Height | 16.2mm, .638in |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Box & Tray, Package |
実装方法 | Package, Box & Tray |
Packaging Quantity | 176 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RJ22 CONNECTOR, JACK, 4P4P, 1 PORT, CAT3 | element14 |
4 Position Single Port Right Angle Through Hole RJ22 Modular Jack | Future Electronics |
MJ,R/A,4P,PNL STOP,TRAY Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Jack PCB Mount Orientation: Right Angle Low RJ Type Jacks & Plugs Standard | Rj22 Connector | Part Number: 5520249-2 | Internal Number: 5520249-2 | Alias Number: 2-42932-7181 | TE Connectivity | TE Store |
MJ R/A 4P PNL STOP TRAY | Avnet America |
4/4 MOD JACK RT ANGLE STD PRO | TTI Europe |
TE Connectivity Jack, 4/4, PCB Installation 90° | Distrelec |
Modular Jack Side Entry (Right Angle) PCB Mount 4 Pos. RJ22 Cat 3 Black | TE Connectivity 5520249-2 | RS Americas |
Modular Connectors/Ethernet Connectors HANDSET | Rapid Electronics |
MJR/A4PPNL STOPTRAY | Heilind Electronics |
Cat3 Rj22 Modular Jack, 4 Position, 1 Port | Newark Electronics |
Modular Jack, Side Entry (Right Angle) P | RS |
Where can I find additional details, specifications and documents for a 5520249-2?
Additional datasheets, footprints and schematics for 5520249-2 are listed on our Part Details page. You can also find images and similar parts to 5520249-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520249-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520249-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520249-2 fall under?
The 5520249-2 is listed under Connectors > Modular Jacks & Plugs > RJ22 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520249-2 when available in the RJ22 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520249-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520249-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520249-2 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, TE Store and Avnet America have stock available or on a lead time for 5520249-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520249-2 often in real-time on the comparison pages.
What if I can't find stock of 5520249-2?
You can fill out our help required form which you can use to request a quote for 5520249-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.