Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.00
|
1,353
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
1,353
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
1,353
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
1,353
in stock
|
Buy Now | |
Farnell
from US$1.18
|
1,050
in stock
|
Buy Now | |
Avnet America
-
|
1,301
in stock
|
Buy Now | |
Heilind Electronics
-
|
501
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
167
in stock
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Keyed | No |
Connector Contact Density | Standard |
Number of Loaded Positions | 6 |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 6 |
Port Configuration | Single Port |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Connector Height | 17.4mm, .685in |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .135in, 3.44mm |
コネクタの高さ | 17.4mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Housing Material | PBT |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel, Board Mount |
PCB Mount Retention Type | 3 Quarter/PAC-Man Style Post |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 144 |
実装方法 | Package, Box & Tray |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Grounding Options | None |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ25 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mj,r/A,flange,6P Rohs Compliant: Yes |Amp Te Connectivity 5520242-3 | Newark Electronics |
Modular Conn/Ethernet Conn 6 PCB SIDE ENTRY | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MODULAR CONN, R/A RJ25 JACK, 6P6C, CAT3 | Farnell |
Conn RJ-25 F 6 POS 2.54mm Solder RA Thru-Hole 6 Terminal 1 Port Tray Cat 3 | Avnet America |
MJR/AFLANGE6P | Heilind Electronics |
Where can I find additional details, specifications and documents for a 5520242-3?
Additional datasheets, footprints and schematics for 5520242-3 are listed on our Part Details page. You can also find images and similar parts to 5520242-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520242-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520242-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520242-3 fall under?
The 5520242-3 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520242-3 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520242-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520242-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520242-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5520242-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520242-3 often in real-time on the comparison pages.
What if I can't find stock of 5520242-3?
You can fill out our help required form which you can use to request a quote for 5520242-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.