Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 6 |
Connector Contact Density | Standard |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm |
Contact Base Material | Phosphor Bronze |
Connector Height | 17.4mm, .685in |
コネクタの高さ | 17.4mm |
PCB Tail Length | 3.44mm, .135in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT Polyester |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
PCB Mount Retention Type | 3 Quarter/PAC-Man Style Post |
Panel Mount Feature Type | Flange |
Shielded | No |
Packaging Method | Box & Tray, Package |
実装方法 | Box & Tray, Package |
Packaging Quantity | 576 |
Grounding Options | None |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ14 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn MOD JACK 6P R/A FLANGE | Rapid Electronics |
TE Connectivity MJ R/A FLANGE 6P Modular Connectors / Ethernet Connectors MOD JACK 6P R/A FLANGE | Distrelec |
RJ14 CONNECTOR, JACK, 6P4C, 1PORT, CAT3 | Farnell |
Conn RJ-14 F 6 POS 2.54mm Solder RA Thru-Hole 4 Terminal 1 Port Tray Cat 3 | Avnet America |
Mj,r/A,flange,6P |Amp Te Connectivity 5520242-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ14 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P4C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5520242-2?
Additional datasheets, footprints and schematics for 5520242-2 are listed on our Part Details page. You can also find images and similar parts to 5520242-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520242-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520242-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520242-2 fall under?
The 5520242-2 is listed under Connectors > Modular Jacks & Plugs > RJ14 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520242-2 when available in the RJ14 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520242-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520242-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520242-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 5520242-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520242-2 often in real-time on the comparison pages.
What if I can't find stock of 5520242-2?
You can fill out our help required form which you can use to request a quote for 5520242-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.