Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1162812 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.95
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
700
in stock
|
Buy Now | |
Heilind Electronics
from US$1.04
|
666
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.04
|
200
in stock
|
Buy Now | |
TE Store
from US$1.30
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
Boersig
from US$1.01
|
-
|
Buy Now | |
Farnell
from US$1.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Type | Strain Relief |
---|---|
Number of Positions | 50 |
Packaging Quantity | 100 |
Packaging Method | Package, Kit |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Tools&Hardware STRAIN RELIEF CVR 50 90 | Rapid Electronics |
TE Connectivity - AMP D-Sub Covers 90 DEG COVER KIT 50 P BLACK | Distrelec |
90 DEG COVER KIT 50 POS BLACK Connector Cover Type: Strain Relief Cover Number of Positions: 50 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Strain Relief Cover 50 | Connector Cap & Cover | Part Number: 552011-1 | Internal Number: 552011-1 | Alias Number: 1162812 | TE Connectivity | TE Store |
Strain Relief Cover, 50 Position, Plastic, Black | Newark Electronics |
Black 50 Position 90â–‘ Cable Exit Angle Strain Relief Snap On Cover Kit | Future Electronics |
Connector Accessories 50 POS CHAMP Strain Relief Cover Kit Black Bulk | Avnet America |
CHAMP IDC 90 degree Snap-On Strain Relief Cover | RS Americas |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
Product Range | CHAMP Series |
---|---|
For Use With | CHAMP IDC Connectors |
D Sub Shell Size | DD |
Strain Relief Material | Plastic |
Cable Diameter Max | 11.81mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 552011-1?
Additional datasheets, footprints and schematics for 552011-1 are listed on our Part Details page. You can also find images and similar parts to 552011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552011-1 fall under?
The 552011-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 552011-1 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552011-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 552011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552011-1 often in real-time on the comparison pages.
What if I can't find stock of 552011-1?
You can fill out our help required form which you can use to request a quote for 552011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.