Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0552008-1,
6428318801, 4-27051-2334, 500-020-2061, 500-095-1116, E97943-000, 4-16211-7367 |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
3,580
in stock
|
Buy Now | |
Rapid Electronics
from US$2.41
|
3,580
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
3,580
in stock
|
Buy Now | |
Distrelec
from US$3.02
|
3,580
in stock
|
Buy Now | |
Farnell
from US$3.22
|
2,880
in stock
|
Buy Now | |
Heilind Electronics
from US$3.22
|
2,848
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.22
|
569
in stock
|
Buy Now | |
TE Store
from US$3.52
|
182
in stock
|
Buy Now | |
element14
from US$2.57
|
99
in stock
|
Buy Now | |
RS Americas
from US$3.22
|
25
in stock
|
Buy Now | |
Future Electronics
from US$2.39
|
-
|
Buy Now | |
Avnet America
from US$2.39
|
-
|
Buy Now | |
Boersig
from US$2.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Type | Strain Relief |
---|---|
Number of Positions | 50 |
Packaging Quantity | 100 |
Packaging Method | Package, Kit |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
552008-1 - Kit, Cover, 180, 50 Pos |Amp Te Connectivity 552008-1 | Newark Electronics |
D-Sub Backshells STRAIN RELIEF CVR 50 180 Snap-On | Rapid Electronics |
TE Connectivity - AMP D-Sub Covers KIT COVER 180 50 P | Distrelec |
STRAIN RELIEF COVER KIT, IDC CONN0, PPV | Farnell |
KIT COVER 180 50 POS | Heilind Electronics |
KIT, COVER, 180, 50 POS Connector Cover Type: Strain Relief Cover Number of Positions: 50 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Strain Relief Cover 50 | Connector Cap & Cover | Part Number: 552008-1 | Internal Number: 552008-1 | Alias Number: 4-16211-7367 | TE Connectivity | TE Store |
D-SUB BACKSHELL, DD, 180DEG, PPO | element14 |
CHAMP IDC 180 degree Snap-On Strain Relief Cover 50 Position | TE Connectivity 552008-1 | RS Americas |
Cover Kit 50 way Champ | RS |
50 Position Snap-On Strain Relief Cover | Future Electronics |
Connector Accessories Strain Relief Cover Kit Polyphenylene Oxide Black Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover Kit |
---|---|
For Use With | CHAMP IDC Connectors |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | PPV (Polyphenylene Vinylene) Body |
Product Range | - |
Where can I find additional details, specifications and documents for a 552008-1?
Additional datasheets, footprints and schematics for 552008-1 are listed on our Part Details page. You can also find images and similar parts to 552008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552008-1 fall under?
The 552008-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 552008-1 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552008-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 552008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552008-1 often in real-time on the comparison pages.
What if I can't find stock of 552008-1?
You can fill out our help required form which you can use to request a quote for 552008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.