Status: | Unknown |
---|---|
Series: | 5520 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.00
|
No stock
|
Buy Now | |
CoreStaff
from US$0.37
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
61
in stock
|
Buy Now | |
RS Americas
from US$33.04
|
25
in stock
|
Buy Now | |
Conrad
from US$6.41
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$7.69
|
-
|
Buy Now | |
Avnet America
from US$11.09
|
-
|
Buy Now | |
element14
from US$49.17
|
-
|
Buy Now | |
Sager
from US$33.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
IC Case Styles | PLCC SOJ SOIC |
---|---|
No. of Contacts | 1Contacts |
Pitch Spacing | 1.02mm |
Contact Plating | Gold Plated Contacts |
Product Range | 5520 Series |
SVHC | No SVHC (15-Jun-2015) |
Connector Tip Style | Claw |
Connector Type | Spring Probe |
Current Rating | 0.5A |
Overall Length | 43.43mm |
TEST CLIP KIT, 43.43MM, 30VAC/60VDC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sw Tgl Spst/ Bulk |Littelfuse 5520 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coupling, 1-1/2", Steel Electro Zinc Plated for Use with EMT Conduit | T&B Fittings by ABB 5520 | RS Americas |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 5520?
Additional datasheets, footprints and schematics for 5520 are listed on our Part Details page. You can also find images and similar parts to 5520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520 fall under?
The 5520 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 5520 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520 have stock available?
Authorised distributors including CoreStaff, Rapid Electronics, RS Americas, Conrad and Newark Electronics have stock available or on a lead time for 5520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520 often in real-time on the comparison pages.
What if I can't find stock of 5520?
You can fill out our help required form which you can use to request a quote for 5520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.