Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 160MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 551MLF?
Additional datasheets, footprints and schematics for 551MLF are listed on our Part Details page. You can also find images and similar parts to 551MLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 551MLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 551MLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 551MLF fall under?
The 551MLF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 551MLF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 551MLF you can contact the distributor directly for product support, shipping queries etc.
Is the 551MLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 551MLF have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for 551MLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 551MLF often in real-time on the comparison pages.
What if I can't find stock of 551MLF?
You can fill out our help required form which you can use to request a quote for 551MLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.