Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
551988-000,
4-1200265-2 |
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Cadmium Plating over Electroless Nickel |
Connector & Contact Terminates To | Wire & Cable |
Adapter Angle | 90 |
Sealable | Yes |
Connector System | Cable-to-Cable |
Connector Accessories Tinel Lock Adapter RA Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 6 | Avnet America |
Circular MIL Spec Backshells TX64AB90-2006 | Sager |
Where can I find additional details, specifications and documents for a 551988-000?
Additional datasheets, footprints and schematics for 551988-000 are listed on our Part Details page. You can also find images and similar parts to 551988-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 551988-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 551988-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 551988-000 fall under?
The 551988-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 551988-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 551988-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 551988-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 551988-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 551988-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 551988-000 often in real-time on the comparison pages.
What if I can't find stock of 551988-000?
You can fill out our help required form which you can use to request a quote for 551988-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.