Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thickness | 1mm |
---|---|
Conductive Material | - |
Thermal Conductivity | - |
Thermal Impedance | - |
Volume Resistivity | - |
External Length | 105mm |
External Width | 77mm |
Product Range | - |
Coating Applications | Electrical Electronics |
Colour | Biege |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Tactical Use Light |
---|---|
Light Source | LED |
Lumen Output | 50lm |
Power Source | AA Batteries x 1 |
Flashlight Body Material | Aluminium |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Max-Loc F2 1/2 90 (.062-.125) |Molex/woodhead 5519 | Newark Electronics |
MAX-LOC Strain Relief Cord-Sealing Grip Male Right Angle 1.57mm to 3.18mm Cable Diameter | Avnet America |
Where can I find additional details, specifications and documents for a 5519?
Additional datasheets, footprints and schematics for 5519 are listed on our Part Details page. You can also find images and similar parts to 5519 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5519 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5519 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5519 fall under?
The 5519 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to 5519 when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5519 you can contact the distributor directly for product support, shipping queries etc.
Is the 5519 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5519 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5519.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5519 often in real-time on the comparison pages.
What if I can't find stock of 5519?
You can fill out our help required form which you can use to request a quote for 5519 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.