Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.58
|
3,010
in stock
|
Buy Now | |
Rapid Electronics
from US$11.87
|
3,010
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
3,010
in stock
|
Buy Now | |
Farnell
from US$14.74
|
2,409
in stock
|
Buy Now | |
TE Store
from US$14.35
|
1,455
in stock
|
Buy Now | |
Future Electronics
from US$11.61
|
-
|
Buy Now | |
Avnet America
from US$10.95
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 60 |
Number of Positions | 60 |
Contact Current Rating (Max) | 1A |
Centerline (Pitch) | .05in, 1.27mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Docking Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
.050Cl,champ,r/Tang Rcpt,60Pos |Amp Te Connectivity 5-5175474-7 | Newark Electronics |
.050CL CHAMP R/TANG RCPT 60POS | Rapid Electronics |
CONNECTOR, I/O, RCPT, 60POS, TH | Farnell |
.050CL,CHAMP,R/TANG RCPT,60POS Docking Connector Style: Plug Connector System: Board-to-Board Number of Positions: 60 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Plug Board-to-Board 60 1.27 mm | Dock Connector | Part Number: 5-5175474-7 | Internal Number: 5-5175474-7 | TE Connectivity | TE Store |
CHAMP Series I 60 Position Right Angle Socket .050 Ribbon Connector | Future Electronics |
Conn SCSI RCP 60 POS 2.54mm Solder RA Thru-Hole 60 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.50 Series |
RoHS: | Unknown |
No. of Contacts | 60Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | AMPLIMITE 0.50 Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-5175474-7?
Additional datasheets, footprints and schematics for 5-5175474-7 are listed on our Part Details page. You can also find images and similar parts to 5-5175474-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5175474-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5175474-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5175474-7 fall under?
The 5-5175474-7 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-5175474-7 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5175474-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5175474-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5175474-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 5-5175474-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5175474-7 often in real-time on the comparison pages.
What if I can't find stock of 5-5175474-7?
You can fill out our help required form which you can use to request a quote for 5-5175474-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.