Status: | Unknown |
---|---|
Series: | .050 CHAMP Series |
RoHS: | Compliant |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.67
|
No stock
|
Buy Now | |
Farnell
from US$11.48
|
1,240
in stock
|
Buy Now | |
Chip One Stop
from US$9.07
|
1,045
in stock
|
Buy Now | |
Future Electronics
from US$8.64
|
-
|
Buy Now | |
Avnet America
from US$7.90
|
-
|
Buy Now | |
RS Americas
from US$10.32
|
-
|
Buy Now | |
TTI Europe
from US$8.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Contacts | 40Contacts |
---|---|
Gender | Plug |
Connector Type | Board to Board |
Contact Termination Type | Solder |
Product Range | .050 CHAMP Series |
Connector Mounting | Through Hole Mount |
Contact Plating | Gold over Nickel Plated Contacts |
RoHS Compliant | Yes |
D SUB CONNECTORS | Farnell |
.050Cl,champ,vert Plug,40 Posn |Amp Te Connectivity 5-5175473-5 | Newark Electronics |
40 Position Plug Connector Board to Board Through Hole Solder | Future Electronics |
Conn SCSI PL 40 POS 2.54mm Solder ST Thru-Hole 40 Terminal 1 Port | Avnet America |
.050CL, CHAMP, VERT PLUG,40 POSN, Docking Connectors | TE Connectivity 5-5175473-5 | RS Americas |
.050CL CHAMP VERT PLUG 40POS | TTI Europe |
.050CL,CHAMP,VERT PLUG,40 POSN | Boersig |
Where can I find additional details, specifications and documents for a 5-5175473-5.?
Additional datasheets, footprints and schematics for 5-5175473-5. are listed on our Part Details page. You can also find images and similar parts to 5-5175473-5. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5175473-5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5175473-5. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5175473-5. fall under?
The 5-5175473-5. is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-5175473-5. when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5175473-5. you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5175473-5. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5-5175473-5. have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5-5175473-5..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5175473-5. often in real-time on the comparison pages.
What if I can't find stock of 5-5175473-5.?
You can fill out our help required form which you can use to request a quote for 5-5175473-5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.