Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.15
|
No stock
|
Buy Now |
Filter Type | Band Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 4.9GHz to 5.875GHz |
Filter Case Style | 0805 [2012 Metric] |
Attenuation @ Reject Band Min | 30dB |
Impedance | 50ohm |
RoHS Compliant | Yes |
Filter, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a 5515BP15B975E?
Additional datasheets, footprints and schematics for 5515BP15B975E are listed on our Part Details page. You can also find images and similar parts to 5515BP15B975E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5515BP15B975E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5515BP15B975E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5515BP15B975E fall under?
The 5515BP15B975E is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to 5515BP15B975E when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5515BP15B975E you can contact the distributor directly for product support, shipping queries etc.
Is the 5515BP15B975E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5515BP15B975E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5515BP15B975E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5515BP15B975E often in real-time on the comparison pages.
What if I can't find stock of 5515BP15B975E?
You can fill out our help required form which you can use to request a quote for 5515BP15B975E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.