Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.03
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
2,442
in stock
|
Buy Now | |
element14
from US$1.14
|
900
in stock
|
Buy Now | |
Farnell
from US$1.06
|
900
in stock
|
Buy Now | |
Sager
from US$0.86
|
24
in stock
|
Buy Now | |
RS Americas
from US$1.97
|
-
|
Buy Now | |
TTI Europe
from US$0.89
|
-
|
Buy Now |
LED Color | Green, Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current / Color | R 10mA, G 10mA |
Luminous Intensity / Color | R 4.7mcd, G 10mcd |
Height | 6.35mm |
RoHS Compliant | Yes |
551 Series Red/Green 3 mm 4.7/10 mcd Untinted/Non-Diffused 45â–‘ 2.8 V LED | Future Electronics |
CKT BRD INDICATOR, GRN/RED, 3MM, TH | element14 |
LED Circuit Board Indicators RED/GREEN DIFFUSED | Sager |
Indicator, Led Pcb, 3Mm, Red/Green, 2V | Newark Electronics |
3MM CBI .120"CL R/G | RS Americas |
3MM .120 CL R/G CBI | TTI Europe |
Where can I find additional details, specifications and documents for a 551-3009F?
Additional datasheets, footprints and schematics for 551-3009F are listed on our Part Details page. You can also find images and similar parts to 551-3009F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 551-3009F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 551-3009F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 551-3009F fall under?
The 551-3009F is listed under Optoelectronics & Displays > PCB Mount Indicators > Multicolor LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to 551-3009F when available in the Multicolor LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 551-3009F you can contact the distributor directly for product support, shipping queries etc.
Is the 551-3009F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 551-3009F have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Sager and Newark Electronics have stock available or on a lead time for 551-3009F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 551-3009F often in real-time on the comparison pages.
What if I can't find stock of 551-3009F?
You can fill out our help required form which you can use to request a quote for 551-3009F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.