Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.92
|
164
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.36
|
2,586
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.39
|
2,400
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.72
|
1,609
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.33
|
1,600
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.38
|
1,300
in stock
|
Buy Now |
![]() |
element14
from US$0.57
|
1,142
in stock
|
Buy Now |
![]() |
Farnell
from US$0.57
|
1,142
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.57
|
433
in stock
|
Buy Now |
![]() |
Sager
from US$0.39
|
188
in stock
|
Buy Now |
![]() |
TME
from US$0.54
|
-
|
Buy Now |
Buy Now |
LED Colour | Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 10mA |
Luminous Intensity | 10mcd |
Forward Voltage | 2V |
Viewing Angle | 45° |
Height | 7.11mm |
Width | 4.32mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Forward Current If Max | 10mA |
Forward Voltage VF Max | 2V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Lens Shape | Round |
Luminous Intensity Typ | 3.6mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Peak Wavelength | 650nm |
Voltage Vf Typ | 2V |
Wavelength Typ | 650nm |
Indicator, Led Pcb, 3Mm, Red, 2V | Newark Electronics |
3MM RIGHT ANGLE CBI | TTI Europe |
Indicator Light LED PCB Mount 3mm Bulb .200 in. High Centerline Red 10mcd | RS Americas |
551 Series Red 3 mm 45° 10 mcd Diffused 10 mA 2 V LED Circuit Board Indicator | Future Electronics |
LED, PCB, 3MM, HE-RED | element14 |
LED Circuit Board Indicators HI EFF RED DIFFUSED | Sager |
3mm single LED HE RED,551-0407 | RS |
LED | TME |
Where can I find additional details, specifications and documents for a 551-0407F?
Additional datasheets, footprints and schematics for 551-0407F are listed on our Part Details page. You can also find images and similar parts to 551-0407F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 551-0407F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 551-0407F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 551-0407F fall under?
The 551-0407F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 551-0407F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 551-0407F you can contact the distributor directly for product support, shipping queries etc.
Is the 551-0407F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 551-0407F have stock available?
Authorised distributors including Newark Electronics, TTI Europe, RS Americas, Future Electronics and TTI Americas have stock available or on a lead time for 551-0407F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 551-0407F often in real-time on the comparison pages.
What if I can't find stock of 551-0407F?
You can fill out our help required form which you can use to request a quote for 551-0407F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.