Status: | Unknown |
---|---|
Series: | 551 Series |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 10A |
Voltage Rating | 50V |
Contact Plating | Silver Plated Contacts |
Connector Colour | Green |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | 551 Series |
SVHC | No SVHC (27-Jun-2018) |
Socket | Transfer Multisort Elektronik |
Green Rohs Compliant: Yes |Deltron Components 551-0400 | Newark Electronics |
Where can I find additional details, specifications and documents for a 551-0400?
Additional datasheets, footprints and schematics for 551-0400 are listed on our Part Details page. You can also find images and similar parts to 551-0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 551-0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 551-0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 551-0400 fall under?
The 551-0400 is listed under Deltron Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 551-0400 when available in the Deltron Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 551-0400 you can contact the distributor directly for product support, shipping queries etc.
Is the 551-0400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 551-0400 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for 551-0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 551-0400 often in real-time on the comparison pages.
What if I can't find stock of 551-0400?
You can fill out our help required form which you can use to request a quote for 551-0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.