Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Color | Green, Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current / Color | R 10mA, G 10mA |
Luminous Intensity / Color | R 4.7mcd, G 10mcd |
Height | 6.35mm |
RoHS Compliant | No |
Indicator, Led Pcb, 3Mm, Red/Green, 2V | Newark Electronics |
Where can I find additional details, specifications and documents for a 551-3009?
Additional datasheets, footprints and schematics for 551-3009 are listed on our Part Details page. You can also find images and similar parts to 551-3009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 551-3009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 551-3009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 551-3009 fall under?
The 551-3009 is listed under Optoelectronics & Displays > PCB Mount Indicators > Multicolor LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to 551-3009 when available in the Multicolor LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 551-3009 you can contact the distributor directly for product support, shipping queries etc.
Is the 551-3009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 551-3009 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 551-3009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 551-3009 often in real-time on the comparison pages.
What if I can't find stock of 551-3009?
You can fill out our help required form which you can use to request a quote for 551-3009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.