Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
No. of LEDs | 4LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current / Color | R 10mA, G 10mA |
Luminous Intensity / Color | R 4.7mcd, G 10mcd |
Height | 7.11mm |
RoHS Compliant | Yes |
Indicator, Led Pcb, 4-Led, Red/Green | Newark Electronics |
Circuit board indicator, 3MM, QUAD | Dialight 551-3007-004F | RS Americas |
3MM QUAD CBI | TTI Europe |
LED Circuit Board Indicators 3mm CBI | Sager |
Where can I find additional details, specifications and documents for a 551-3007-004F?
Additional datasheets, footprints and schematics for 551-3007-004F are listed on our Part Details page. You can also find images and similar parts to 551-3007-004F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 551-3007-004F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 551-3007-004F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 551-3007-004F fall under?
The 551-3007-004F is listed under Optoelectronics & Displays > PCB Mount Indicators > Multicolor LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to 551-3007-004F when available in the Multicolor LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 551-3007-004F you can contact the distributor directly for product support, shipping queries etc.
Is the 551-3007-004F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 551-3007-004F have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for 551-3007-004F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 551-3007-004F often in real-time on the comparison pages.
What if I can't find stock of 551-3007-004F?
You can fill out our help required form which you can use to request a quote for 551-3007-004F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.