Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.48
|
14,200
in stock
|
Buy Now | |
Sager
from US$0.39
|
3,339
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
1,161
in stock
|
Buy Now | |
RS
from US$0.46
|
780
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
275
in stock
|
Buy Now | |
element14
from US$0.56
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
22
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now |
LED Colour | Green |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 10mA |
Luminous Intensity | 16mcd |
Forward Voltage | 2.1V |
Viewing Angle | 45° |
Height | 7.11mm |
Width | 4.32mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Forward Current If Max | 10mA |
Forward Voltage VF Max | 2.1V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Lens Shape | Round |
Luminous Intensity Typ | 16mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Peak Wavelength | 563nm |
Voltage Vf Typ | 2.1V |
Wavelength Typ | 563nm |
551 Series Green 3mm 45â–‘ 16 mcd Diffused 10 mA 2.1 V LED Circuit Board Indicator | Future Electronics |
LED Circuit Board Indicators HI EFF GREEN DIFF | Sager |
3MM RIGHT ANGLE CBI | TTI Europe |
Indicator Light LED PCB Mount 3mm Bulb .200 in. High Centerline Green 16mcd | Dialight 551-0207F | RS Americas |
3MM PCB LED HE GRN | RS |
Indicator, Led Pcb, 3Mm, Green, 2.1V | Newark Electronics |
LED, PCB, 3MM, HE-GREEN | element14 |
Dialight PCB LED 3 mm Green | Distrelec |
Where can I find additional details, specifications and documents for a 551-0207F?
Additional datasheets, footprints and schematics for 551-0207F are listed on our Part Details page. You can also find images and similar parts to 551-0207F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 551-0207F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 551-0207F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 551-0207F fall under?
The 551-0207F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 551-0207F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 551-0207F you can contact the distributor directly for product support, shipping queries etc.
Is the 551-0207F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 551-0207F have stock available?
Authorised distributors including Future Electronics, Sager, TTI Europe, RS Americas and RS have stock available or on a lead time for 551-0207F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 551-0207F often in real-time on the comparison pages.
What if I can't find stock of 551-0207F?
You can fill out our help required form which you can use to request a quote for 551-0207F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.