Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Fibre Optic Connector Type | FSMA |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 125 m |
Connector Body Material | Metal Body |
Product Range | - |
Body Material | Brass |
Connector Type | FSMA Fibre Optic |
Fsma Fiber Optic Connector, 125 Um, Multimode | Newark Electronics |
Where can I find additional details, specifications and documents for a 5504566-1?
Additional datasheets, footprints and schematics for 5504566-1 are listed on our Part Details page. You can also find images and similar parts to 5504566-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5504566-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5504566-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5504566-1 fall under?
The 5504566-1 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5504566-1 when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5504566-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5504566-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5504566-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5504566-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5504566-1 often in real-time on the comparison pages.
What if I can't find stock of 5504566-1?
You can fill out our help required form which you can use to request a quote for 5504566-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.