Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$65.53
Fibre Optic Connector Type | ST |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 125µm |
Connector Body Material | Metal Body |
Connector Type | ST Fiber Optic |
RoHS Compliant | Yes |
Fiber Optic Connectors Conn Kit Stc 125Um |Amp Te Connectivity 5504008-3 | Newark Electronics |
Fiber Optic Connectors CONN KIT STC 125UM | Rapid Electronics |
TE Connectivity - AMP ST Connector CONN KITSTC125UM MM 3mm | Distrelec |
ST-Style Multimode Connector | RS Americas |
Conn ST Multimode Simplex PL ST Cable Mount 3mm 0.3dB Individual | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5504008-3?
Additional datasheets, footprints and schematics for 5504008-3 are listed on our Part Details page. You can also find images and similar parts to 5504008-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5504008-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5504008-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5504008-3 fall under?
The 5504008-3 is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5504008-3 when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5504008-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5504008-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5504008-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 5504008-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5504008-3 often in real-time on the comparison pages.
What if I can't find stock of 5504008-3?
You can fill out our help required form which you can use to request a quote for 5504008-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.