Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | FC-ST Adapter |
---|---|
Series | - |
Fiber Type | Singlemode Multimode |
Fiber Diameter | (Not Applicable) |
Connector Body Material | Metal |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Fiber Optic Connector | FC |
---|---|
Convert To Fiber Optic Connector | ST |
Convert From Gender | Jack |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
RoHS Compliant | Yes |
Conn FC-ST Adapter Single Mode/Multimode Simplex RCP/RCP ST Panel Mount Carton | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5503640-1.?
Additional datasheets, footprints and schematics for 5503640-1. are listed on our Part Details page. You can also find images and similar parts to 5503640-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5503640-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5503640-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5503640-1. fall under?
The 5503640-1. is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Adapters.
Can I view similar or alternative parts?
You can view similar parts to 5503640-1. when available in the Fibre Optic Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5503640-1. you can contact the distributor directly for product support, shipping queries etc.
Is the 5503640-1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5503640-1. have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 5503640-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5503640-1. often in real-time on the comparison pages.
What if I can't find stock of 5503640-1.?
You can fill out our help required form which you can use to request a quote for 5503640-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.