Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$18.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.02
|
No stock
|
Buy Now |
RoHS Compliant | YES |
---|
Sw Tgl Spdt Co Hencol 12/ Bulk Rohs Compliant: Yes |Littelfuse 55036 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 55000 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | 55000 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3978K |
Thermistor Terminals | Wire Leaded |
No. of Pins | 2Pins |
Where can I find additional details, specifications and documents for a 55036?
Additional datasheets, footprints and schematics for 55036 are listed on our Part Details page. You can also find images and similar parts to 55036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55036 fall under?
The 55036 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to 55036 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55036 you can contact the distributor directly for product support, shipping queries etc.
Is the 55036 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 55036 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 55036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55036 often in real-time on the comparison pages.
What if I can't find stock of 55036?
You can fill out our help required form which you can use to request a quote for 55036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.